Hirschmann™, A BELDEN BRAND Safety, Plug, 4Mm, Grey , Las S Ws; Gender Hirschmann Test And Measurement 934099106

Description
SAFETY, PLUG, 4MM, GREY , LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SAFETY, PLUG, 4MM, GREY , LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety, Plug, 4Mm, Grey , Las S Ws; Gender Hirschmann Test And Measurement - 20T9375 - Newark, An Avnet Company
Chicago, IL, United States
Safety, Plug, 4Mm, Grey , Las S Ws; Gender Hirschmann Test And Measurement
20T9375
Safety, Plug, 4Mm, Grey , Las S Ws; Gender Hirschmann Test And Measurement 20T9375
SAFETY, PLUG, 4MM, GREY , LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SAFETY, PLUG, 4MM, GREY , LAS S WS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9375
Product Name Safety, Plug, 4Mm, Grey , Las S Ws; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details