Hirschmann™, A BELDEN BRAND Banana Test, Plug, 24A, 1Kv, Blue; Gender Hirschmann Test And Measurement 934099102

Description
BANANA TEST, PLUG, 24A, 1KV, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA TEST, PLUG, 24A, 1KV, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Test, Plug, 24A, 1Kv, Blue; Gender Hirschmann Test And Measurement - 97K2822 - Newark, An Avnet Company
Chicago, IL, United States
Banana Test, Plug, 24A, 1Kv, Blue; Gender Hirschmann Test And Measurement
97K2822
Banana Test, Plug, 24A, 1Kv, Blue; Gender Hirschmann Test And Measurement 97K2822
BANANA TEST, PLUG, 24A, 1KV, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA TEST, PLUG, 24A, 1KV, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2822
Product Name Banana Test, Plug, 24A, 1Kv, Blue; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7824B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details