Hirschmann™, A BELDEN BRAND Safety Plug, 4Mm, Green , Mln; Gender Hirschmann Test And Measurement 934097104

Description
SAFETY PLUG, 4MM, GREEN , MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY PLUG, 4MM, GREEN , MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plug, 4Mm, Green , Mln; Gender Hirschmann Test And Measurement - 97K2813 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plug, 4Mm, Green , Mln; Gender Hirschmann Test And Measurement
97K2813
Safety Plug, 4Mm, Green , Mln; Gender Hirschmann Test And Measurement 97K2813
SAFETY PLUG, 4MM, GREEN , MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

SAFETY PLUG, 4MM, GREEN , MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2813
Product Name Safety Plug, 4Mm, Green , Mln; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers