Hirschmann™, A BELDEN BRAND Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement 934097103

Description
SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement - 97K2815 - Newark, An Avnet Company
Chicago, IL, United States
Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement
97K2815
Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement 97K2815
SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

SAFETY PLUG, 4MM, YELLOW, MLN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2815
Product Name Safety Plug, 4Mm, Yellow, Mln; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details