Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Black, Bug; Gender Hirschmann Test And Measurement 934096100

Description
SOCKET, 4MM, SAFETY, BLACK, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, BLACK, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Black, Bug; Gender Hirschmann Test And Measurement - 92K0767 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Black, Bug; Gender Hirschmann Test And Measurement
92K0767
Socket, 4Mm, Safety, Black, Bug; Gender Hirschmann Test And Measurement 92K0767
SOCKET, 4MM, SAFETY, BLACK, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, BLACK, BUG; Gender:Receptacle; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K0767
Product Name Socket, 4Mm, Safety, Black, Bug; Gender Hirschmann Test And Measurement
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details