Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934071101

Description
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0949 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0949
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0949
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0949
Product Name Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip, 18 AWG PVC Test Lead - 684 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details