Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Violet, 2M; Test Connector Type A Hirschmann Test And Measurement 934066109

Description
TEST LEAD, 4MM BANANA PLUG, VIOLET, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:2m; RoHS Compliant: Yes
Description
TEST LEAD, 4MM BANANA PLUG, VIOLET, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:2m; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Violet, 2M; Test Connector Type A Hirschmann Test And Measurement - 71AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Violet, 2M; Test Connector Type A Hirschmann Test And Measurement
71AC0942
Test Lead, 4Mm Banana Plug, Violet, 2M; Test Connector Type A Hirschmann Test And Measurement 71AC0942
TEST LEAD, 4MM BANANA PLUG, VIOLET, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:2m; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, VIOLET, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - Metric:2m; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0942
Product Name Test Lead, 4Mm Banana Plug, Violet, 2M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details