Hirschmann™, A BELDEN BRAND Socket, 4Mm, Yellow, 5Pk, Kun 30; Gender Hirschmann Test And Measurement 931804703

Description
SOCKET, 4MM, YELLOW, 5PK, KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, YELLOW, 5PK, KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Yellow, 5Pk, Kun 30; Gender Hirschmann Test And Measurement - 20T9401 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Yellow, 5Pk, Kun 30; Gender Hirschmann Test And Measurement
20T9401
Socket, 4Mm, Yellow, 5Pk, Kun 30; Gender Hirschmann Test And Measurement 20T9401
SOCKET, 4MM, YELLOW, 5PK, KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, YELLOW, 5PK, KUN 30; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9401
Product Name Socket, 4Mm, Yellow, 5Pk, Kun 30; Gender Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMA Male Connector, Stainless Steel, RG174/U - 8929 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details