Hirschmann™, A BELDEN BRAND Hook, Test, Miniature, Red, Kun; Connector Type Hirschmann Test And Measurement 931467101

Description
HOOK, TEST, MINIATURE, RED, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, MINIATURE, RED, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, Miniature, Red, Kun; Connector Type Hirschmann Test And Measurement - 06WX5798 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, Miniature, Red, Kun; Connector Type Hirschmann Test And Measurement
06WX5798
Hook, Test, Miniature, Red, Kun; Connector Type Hirschmann Test And Measurement 06WX5798
HOOK, TEST, MINIATURE, RED, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

HOOK, TEST, MINIATURE, RED, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5798
Product Name Hook, Test, Miniature, Red, Kun; Connector Type Hirschmann Test And Measurement
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details