Hirschmann™, A BELDEN BRAND Hook, Test, Miniature, Black, Kun; Connector Type Hirschmann Test And Measurement 931467100

Description
HOOK, TEST, MINIATURE, BLACK, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, MINIATURE, BLACK, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, Miniature, Black, Kun; Connector Type Hirschmann Test And Measurement - 06WX5795 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, Miniature, Black, Kun; Connector Type Hirschmann Test And Measurement
06WX5795
Hook, Test, Miniature, Black, Kun; Connector Type Hirschmann Test And Measurement 06WX5795
HOOK, TEST, MINIATURE, BLACK, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

HOOK, TEST, MINIATURE, BLACK, KUN; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:6A; Overall Length:61mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5795
Product Name Hook, Test, Miniature, Black, Kun; Connector Type Hirschmann Test And Measurement
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details