Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Solder, Blk; Gender Hirschmann Test And Measurement 930585100

Description
CONN, BANANA, PLUG, 30A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 30A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Solder, Blk; Gender Hirschmann Test And Measurement - 71AC1604 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Solder, Blk; Gender Hirschmann Test And Measurement
71AC1604
Conn, Banana, Plug, 30A, Solder, Blk; Gender Hirschmann Test And Measurement 71AC1604
CONN, BANANA, PLUG, 30A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1604
Product Name Conn, Banana, Plug, 30A, Solder, Blk; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details