Hirschmann™, A BELDEN BRAND Plug, 4Mm, Stackable, Black, Pk5, Von; Gender Hirschmann Test And Measurement 930435100

Description
PLUG, 4MM, STACKABLE, BLACK, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, STACKABLE, BLACK, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Stackable, Black, Pk5, Von; Gender Hirschmann Test And Measurement - 72C2167 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Stackable, Black, Pk5, Von; Gender Hirschmann Test And Measurement
72C2167
Plug, 4Mm, Stackable, Black, Pk5, Von; Gender Hirschmann Test And Measurement 72C2167
PLUG, 4MM, STACKABLE, BLACK, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, STACKABLE, BLACK, PK5, VON; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C2167
Product Name Plug, 4Mm, Stackable, Black, Pk5, Von; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details