Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Red, Pk5, Mku; Connector Type Hirschmann Test And Measurement 930318101

Description
Crocodile CLIP, 4MM, RED, PK5, MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Red; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes
Datasheet
Description
Crocodile CLIP, 4MM, RED, PK5, MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Red; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Red, Pk5, Mku; Connector Type Hirschmann Test And Measurement - 93T7836 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Red, Pk5, Mku; Connector Type Hirschmann Test And Measurement
93T7836
Crocodile Clip, 4Mm, Red, Pk5, Mku; Connector Type Hirschmann Test And Measurement 93T7836
Crocodile CLIP, 4MM, RED, PK5, MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Red; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes

Crocodile CLIP, 4MM, RED, PK5, MKU; Connector Type:Crocodile Clip; Jaw Opening Max:4mm; Current Rating:-; Insulator Colour:Red; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7836
Product Name Crocodile Clip, 4Mm, Red, Pk5, Mku; Connector Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products