Hirschmann™, A BELDEN BRAND Alligator Clip, 4Mm, Red, 8A; Connector Type Hirschmann Test And Measurement 930317801

Description
ALLIGATOR CLIP, 4MM, RED, 8A; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 4MM, RED, 8A; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 4Mm, Red, 8A; Connector Type Hirschmann Test And Measurement - 97K4292 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 4Mm, Red, 8A; Connector Type Hirschmann Test And Measurement
97K4292
Alligator Clip, 4Mm, Red, 8A; Connector Type Hirschmann Test And Measurement 97K4292
ALLIGATOR CLIP, 4MM, RED, 8A; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, 4MM, RED, 8A; Connector Type:Alligator Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Crocodile Clip, 4Mm, Red, 8A, 5Pk; Connector Type Hirschmann Test And Measurement - 24M4305 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Red, 8A, 5Pk; Connector Type Hirschmann Test And Measurement
24M4305
Crocodile Clip, 4Mm, Red, 8A, 5Pk; Connector Type Hirschmann Test And Measurement 24M4305
CROCODILE CLIP, 4MM, RED, 8A, 5PK; Connector Type:Crocodile Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2019); Termination Method:2mm Socket RoHS Compliant: Yes

CROCODILE CLIP, 4MM, RED, 8A, 5PK; Connector Type:Crocodile Clip; Current Rating:8A; Jaw Opening Max:4mm; Insulator Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2019); Termination Method:2mm Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97K4292 24M4305
Product Name Alligator Clip, 4Mm, Red, 8A; Connector Type Hirschmann Test And Measurement Crocodile Clip, 4Mm, Red, 8A, 5Pk; Connector Type Hirschmann Test And Measurement
Current Rating 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details