Hirschmann™, A BELDEN BRAND Socket, 2Mm, Pcb, Pk5, Von; For Use With Hirschmann Test And Measurement 930224101

Description
SOCKET, 2MM, PCB, PK5, VON; For Use With:-; Current Rating:6A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Red; Connector Type:2mm Banana Socket; ContactRoHS Compliant: Yes
Datasheet
Description
SOCKET, 2MM, PCB, PK5, VON; For Use With:-; Current Rating:6A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Red; Connector Type:2mm Banana Socket; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, Pcb, Pk5, Von; For Use With Hirschmann Test And Measurement - 06WX5860 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Pcb, Pk5, Von; For Use With Hirschmann Test And Measurement
06WX5860
Socket, 2Mm, Pcb, Pk5, Von; For Use With Hirschmann Test And Measurement 06WX5860
SOCKET, 2MM, PCB, PK5, VON; For Use With:-; Current Rating:6A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Red; Connector Type:2mm Banana Socket; ContactRoHS Compliant: Yes

SOCKET, 2MM, PCB, PK5, VON; For Use With:-; Current Rating:6A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Red; Connector Type:2mm Banana Socket; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5860
Product Name Socket, 2Mm, Pcb, Pk5, Von; For Use With Hirschmann Test And Measurement
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers