Hirschmann™, A BELDEN BRAND Socket, 4Mm, Green, 5Pk , Bil 20; Gender Hirschmann Test And Measurement 930176704

Description
SOCKET, 4MM, GREEN, 5PK , BIL 20; Gender:Receptacle; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, GREEN, 5PK , BIL 20; Gender:Receptacle; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Green, 5Pk , Bil 20; Gender Hirschmann Test And Measurement - 20T9395 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Green, 5Pk , Bil 20; Gender Hirschmann Test And Measurement
20T9395
Socket, 4Mm, Green, 5Pk , Bil 20; Gender Hirschmann Test And Measurement 20T9395
SOCKET, 4MM, GREEN, 5PK , BIL 20; Gender:Receptacle; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

SOCKET, 4MM, GREEN, 5PK , BIL 20; Gender:Receptacle; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9395
Product Name Socket, 4Mm, Green, 5Pk , Bil 20; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details