Hirschmann™, A BELDEN BRAND Socket, 4Mm, Panel, Green, Pk5, Bil 20; Gender Hirschmann Test And Measurement 930176104

Description
SOCKET, 4MM, PANEL, GREEN, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PANEL, GREEN, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Panel, Green, Pk5, Bil 20; Gender Hirschmann Test And Measurement - 71C9794 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Panel, Green, Pk5, Bil 20; Gender Hirschmann Test And Measurement
71C9794
Socket, 4Mm, Panel, Green, Pk5, Bil 20; Gender Hirschmann Test And Measurement 71C9794
SOCKET, 4MM, PANEL, GREEN, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, 4MM, PANEL, GREEN, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C9794
Product Name Socket, 4Mm, Panel, Green, Pk5, Bil 20; Gender Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers