Hirschmann™, A BELDEN BRAND Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement 930176102

Description
SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement - 25M7759 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement
25M7759
Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement 25M7759
SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7759
Product Name Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details