Hirschmann™, A BELDEN BRAND Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement 930166102

Description
SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement - 93T7830 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement
93T7830
Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement 93T7830
SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, BLUE, PK5, BIL 20; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7830
Product Name Socket, 4Mm, Blue, Pk5, Bil 20; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details