Hirschmann™, A BELDEN BRAND Binding Post, Socket, 32A, 4Mm, Solder, Red; Product Range Hirschmann Test And Measurement 930166101

Description
BINDING POST, SOCKET, 32A, 4MM, SOLDER, RED; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, SOCKET, 32A, 4MM, SOLDER, RED; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Socket, 32A, 4Mm, Solder, Red; Product Range Hirschmann Test And Measurement - 25M7762 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Socket, 32A, 4Mm, Solder, Red; Product Range Hirschmann Test And Measurement
25M7762
Binding Post, Socket, 32A, 4Mm, Solder, Red; Product Range Hirschmann Test And Measurement 25M7762
BINDING POST, SOCKET, 32A, 4MM, SOLDER, RED; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, SOCKET, 32A, 4MM, SOLDER, RED; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7762
Product Name Binding Post, Socket, 32A, 4Mm, Solder, Red; Product Range Hirschmann Test And Measurement
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products