Hirschmann™, A BELDEN BRAND Binding Post, Socket, 32A, 4Mm, Solder, Black; Product Range Hirschmann Test And Measurement 930166100

Description
BINDING POST, SOCKET, 32A, 4MM, SOLDER, BLACK; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
BINDING POST, SOCKET, 32A, 4MM, SOLDER, BLACK; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Socket, 32A, 4Mm, Solder, Black; Product Range Hirschmann Test And Measurement - 25M7761 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Socket, 32A, 4Mm, Solder, Black; Product Range Hirschmann Test And Measurement
25M7761
Binding Post, Socket, 32A, 4Mm, Solder, Black; Product Range Hirschmann Test And Measurement 25M7761
BINDING POST, SOCKET, 32A, 4MM, SOLDER, BLACK; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Black RoHS Compliant: Yes

BINDING POST, SOCKET, 32A, 4MM, SOLDER, BLACK; Product Range:BIL 30 Series; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Tin Plated Contacts; Connector Mounting:Chassis Mount; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7761
Product Name Binding Post, Socket, 32A, 4Mm, Solder, Black; Product Range Hirschmann Test And Measurement
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers