Hirschmann™, A BELDEN BRAND Binding Post, 63A, Panel, Gry; Product Range Hirschmann Test And Measurement 930136106

Description
BINDING POST, 63A, PANEL, GRY; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Grey; Contact Material:Brass; SVHC:LeadRoHS Compliant: Yes
Datasheet
Description
BINDING POST, 63A, PANEL, GRY; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Grey; Contact Material:Brass; SVHC:LeadRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 63A, Panel, Gry; Product Range Hirschmann Test And Measurement - 71AC0905 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 63A, Panel, Gry; Product Range Hirschmann Test And Measurement
71AC0905
Binding Post, 63A, Panel, Gry; Product Range Hirschmann Test And Measurement 71AC0905
BINDING POST, 63A, PANEL, GRY; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Grey; Contact Material:Brass; SVHC:LeadRoHS Compliant: Yes

BINDING POST, 63A, PANEL, GRY; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Grey; Contact Material:Brass; SVHC:LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0905
Product Name Binding Post, 63A, Panel, Gry; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details