Hirschmann™, A BELDEN BRAND Binding Post, 63A, Panel, Yel; Product Range Hirschmann Test And Measurement 930136103

Description
BINDING POST, 63A, PANEL, YEL; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 63A, PANEL, YEL; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 63A, Panel, Yel; Product Range Hirschmann Test And Measurement - 71AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 63A, Panel, Yel; Product Range Hirschmann Test And Measurement
71AC0902
Binding Post, 63A, Panel, Yel; Product Range Hirschmann Test And Measurement 71AC0902
BINDING POST, 63A, PANEL, YEL; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; RoHS Compliant: Yes

BINDING POST, 63A, PANEL, YEL; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0902
Product Name Binding Post, 63A, Panel, Yel; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers