Hirschmann™, A BELDEN BRAND Socket, 4Mm, Black, Mls; Product Range Hirschmann Test And Measurement 930136100

Description
SOCKET, 4MM, BLACK, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLACK, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Black, Mls; Product Range Hirschmann Test And Measurement - 93T7828 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Black, Mls; Product Range Hirschmann Test And Measurement
93T7828
Socket, 4Mm, Black, Mls; Product Range Hirschmann Test And Measurement 93T7828
SOCKET, 4MM, BLACK, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

SOCKET, 4MM, BLACK, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7828
Product Name Socket, 4Mm, Black, Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products