Hirschmann™, A BELDEN BRAND Socket, 4Mm, Red, 5Pk, Mls; Gender Hirschmann Test And Measurement 930103701

Description
SOCKET, 4MM, RED, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; ProductRoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, RED, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Red, 5Pk, Mls; Gender Hirschmann Test And Measurement - 20T9407 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Red, 5Pk, Mls; Gender Hirschmann Test And Measurement
20T9407
Socket, 4Mm, Red, 5Pk, Mls; Gender Hirschmann Test And Measurement 20T9407
SOCKET, 4MM, RED, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; ProductRoHS Compliant: Yes

SOCKET, 4MM, RED, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9407
Product Name Socket, 4Mm, Red, 5Pk, Mls; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details