Hirschmann™, A BELDEN BRAND Socket, 4Mm, Blue, Pk5, Mls; Product Range Hirschmann Test And Measurement 930103102

Description
SOCKET, 4MM, BLUE, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLUE, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Blue, Pk5, Mls; Product Range Hirschmann Test And Measurement - 72C1351 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Blue, Pk5, Mls; Product Range Hirschmann Test And Measurement
72C1351
Socket, 4Mm, Blue, Pk5, Mls; Product Range Hirschmann Test And Measurement 72C1351
SOCKET, 4MM, BLUE, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

SOCKET, 4MM, BLUE, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1351
Product Name Socket, 4Mm, Blue, Pk5, Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connectors - 1395G3 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Push-in X connector - QSMX-4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details