Hirschmann™, A BELDEN BRAND Socket, 4Mm, Pk5, Mls; Product Range Hirschmann Test And Measurement 930099101

Description
SOCKET, 4MM, PK5, MLS; Product Range:-; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Description
SOCKET, 4MM, PK5, MLS; Product Range:-; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Pk5, Mls; Product Range Hirschmann Test And Measurement - 93T7827 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Pk5, Mls; Product Range Hirschmann Test And Measurement
93T7827
Socket, 4Mm, Pk5, Mls; Product Range Hirschmann Test And Measurement 93T7827
SOCKET, 4MM, PK5, MLS; Product Range:-; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SOCKET, 4MM, PK5, MLS; Product Range:-; Current Rating:16A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7827
Product Name Socket, 4Mm, Pk5, Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products