Hirschmann™, A BELDEN BRAND Plug, 4Mm, Yellow, Pk5, Sep; Gender Hirschmann Test And Measurement 930058103

Description
PLUG, 4MM, YELLOW, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, YELLOW, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Yellow, Pk5, Sep; Gender Hirschmann Test And Measurement - 26M4854 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Yellow, Pk5, Sep; Gender Hirschmann Test And Measurement
26M4854
Plug, 4Mm, Yellow, Pk5, Sep; Gender Hirschmann Test And Measurement 26M4854
PLUG, 4MM, YELLOW, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, YELLOW, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M4854
Product Name Plug, 4Mm, Yellow, Pk5, Sep; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products