Hirschmann™, A BELDEN BRAND Test Plug, 16A, Screw, Black; Gender Hirschmann Test And Measurement 930058100

Description
TEST PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 16A, Screw, Black; Gender Hirschmann Test And Measurement - 20M4234 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 16A, Screw, Black; Gender Hirschmann Test And Measurement
20M4234
Test Plug, 16A, Screw, Black; Gender Hirschmann Test And Measurement 20M4234
TEST PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

TEST PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M4234
Product Name Test Plug, 16A, Screw, Black; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers