Hirschmann™, A BELDEN BRAND Plug, 4Mm, Blue, Pk5, Mvl S; Gender Hirschmann Test And Measurement 930046102

Description
PLUG, 4MM, BLUE, PK5, MVL S; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes
Description
PLUG, 4MM, BLUE, PK5, MVL S; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Blue, Pk5, Mvl S; Gender Hirschmann Test And Measurement - 24M9045 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Blue, Pk5, Mvl S; Gender Hirschmann Test And Measurement
24M9045
Plug, 4Mm, Blue, Pk5, Mvl S; Gender Hirschmann Test And Measurement 24M9045
PLUG, 4MM, BLUE, PK5, MVL S; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

PLUG, 4MM, BLUE, PK5, MVL S; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Screw; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M9045
Product Name Plug, 4Mm, Blue, Pk5, Mvl S; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.0T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Coaxial Adapters - NAKP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details