Belden Inc. Coaxial Cables (RF) 9292 0101000

Description
CABLE COAXIAL RG-11 14AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-11 14AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 92920101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
92920101000-ND
Coaxial Cables (RF) 92920101000-ND
CABLE COAXIAL RG-11 14AWG 1000'

CABLE COAXIAL RG-11 14AWG 1000'

Buy Now Datasheet
Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 87K1869 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
87K1869
Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 87K1869
CABLE, COAXIAL, RG-11/U, 14AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Voltage Nom.:300V RoHS Compliant: Yes

CABLE, COAXIAL, RG-11/U, 14AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Voltage Nom.:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number 92920101000-ND 87K1869
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SF-N-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details