Belden Inc. Coaxial Cables (RF) 9274 0101000

Description
CABLE COAXIAL RG-59 20AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-59 20AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 92740101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
92740101000-ND
Coaxial Cables (RF) 92740101000-ND
CABLE COAXIAL RG-59 20AWG 1000'

CABLE COAXIAL RG-59 20AWG 1000'

Buy Now Datasheet
Rg-59/u Type Coax Rohs Compliant Belden - 15B3832 - Newark, An Avnet Company
Chicago, IL, United States
Rg-59/u Type Coax Rohs Compliant Belden
15B3832
Rg-59/u Type Coax Rohs Compliant Belden 15B3832
RG-59/U TYPE COAX ROHS COMPLIANT: YES

RG-59/U TYPE COAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number 92740101000-ND 15B3832
Product Name Coaxial Cables (RF) Rg-59/u Type Coax Rohs Compliant Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2506358-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2300/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-24-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details