TWINAXIAL CABLE, 25AWG, 124 OHM, 500FT M, BLUE; Conductor Size AWG:25AWG; Jacket Color:Blue; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.18mm; Conductor Material: Copper; Impedance:124ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 23M9559 |
| Product Name | Twinaxial Cable, 25Awg, 124 Ohm, 500Ft M, Blue; Conductor Size Awg Belden |
| Standards / Certifications | RoHS |