Belden Inc. Multiple Conductor Cables 9260 060500

Description
6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5678-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5678-500-ND
Multiple Conductor Cables BEL5678-500-ND
6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden - 70B8781 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
70B8781
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden 70B8781
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5678-500-ND 70B8781
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Super Flexible Interconnect, 0.047
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details