Belden Inc. Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden 9251 010500

Description
CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 03F3320 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden
03F3320
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden 03F3320
CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F3320
Product Name Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details