Belden Inc. Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden 9232 010500

Description
TRIAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:13.208mm RoHS Compliant: Yes
Datasheet
Description
TRIAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:13.208mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden - 03F2152 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden
03F2152
Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden 03F2152
TRIAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:13.208mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:13.208mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2152
Product Name Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2492541-3 - TE Connectivity
Specs
Application RF
Product Type SMA Bulkhead Jack
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details