Belden Inc. Coaxial Cables (RF) 9212 0101000

Description
CABLE COAXIAL RG-11 18AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-11 18AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 92120101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
92120101000-ND
Coaxial Cables (RF) 92120101000-ND
CABLE COAXIAL RG-11 18AWG 1000'

CABLE COAXIAL RG-11 18AWG 1000'

Buy Now Datasheet
M17/6-Rg11 Coax Rohs Compliant Belden - 98B1575 - Newark, An Avnet Company
Chicago, IL, United States
M17/6-Rg11 Coax Rohs Compliant Belden
98B1575
M17/6-Rg11 Coax Rohs Compliant Belden 98B1575
M17/6-RG11 COAX ROHS COMPLIANT: YES

M17/6-RG11 COAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 92120101000-ND 98B1575
Product Name Coaxial Cables (RF) M17/6-Rg11 Coax Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details