COAXIAL CABLE, RG-59/U, 1000FT, ORANGE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1856 |
| Product Name | Coaxial Cable, Rg-59/u, 1000Ft, Orange; Coaxial Cable Type Belden |
| Cable Type | Coaxial |