Belden Inc. Multiple Conductor Cables 9154 2901000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5650-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5650-1000-ND
Multiple Conductor Cables BEL5650-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden - 20M4475 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden
20M4475
Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden 20M4475
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), PVC INSULATED, AUDIO/INSTRUMENTATION LT - 70004866 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), PVC INSULATED, AUDIO/INSTRUMENTATION LT
70004866
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), PVC INSULATED, AUDIO/INSTRUMENTATION LT 70004866
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5650-1000-ND 20M4475 70004866
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), PVC INSULATED, AUDIO/INSTRUMENTATION LT
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Super Flexible Interconnect, 0.047
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details