COAXIAL CABLE, RG6/U, 1000FT, WHITE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B3770 |
| Product Name | Coaxial Cable, Rg6/u, 1000Ft, White; Coaxial Cable Type Belden |
| Cable Type | Coaxial; RG6/11 |