Belden Inc. Coax Rg58A Cable, 1000Ft, Gray; Coaxial Cable Type Belden 89907 E4XBULK

Description
COAX RG58A CABLE, 1000FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVDF; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAX RG58A CABLE, 1000FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVDF; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Rg58A Cable, 1000Ft, Gray; Coaxial Cable Type Belden - 26C1169 - Newark, An Avnet Company
Chicago, IL, United States
Coax Rg58A Cable, 1000Ft, Gray; Coaxial Cable Type Belden
26C1169
Coax Rg58A Cable, 1000Ft, Gray; Coaxial Cable Type Belden 26C1169
COAX RG58A CABLE, 1000FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVDF; Product Range:- RoHS Compliant: Yes

COAX RG58A CABLE, 1000FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVDF; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26C1169
Product Name Coax Rg58A Cable, 1000Ft, Gray; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479974-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 2.46 ft (7.5 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details