COAXIAL CABLE, RG6/U, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1823 |
| Product Name | Coaxial Cable, Rg6/u, 500Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial; RG6/11 |