Belden Inc. Test Prod Wire, 100Ft, 18Awg Copper Blue; Jacket Material Belden 8899 006100

Description
TEST PROD WIRE, 100FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 100FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 100Ft, 18Awg Copper Blue; Jacket Material Belden - 02F3969 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 100Ft, 18Awg Copper Blue; Jacket Material Belden
02F3969
Test Prod Wire, 100Ft, 18Awg Copper Blue; Jacket Material Belden 02F3969
TEST PROD WIRE, 100FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes

TEST PROD WIRE, 100FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F3969
Product Name Test Prod Wire, 100Ft, 18Awg Copper Blue; Jacket Material Belden
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1437191-3-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers