Belden Inc. WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V RED 8898 002500

Description
18 AWG Tinned Copper Conductor Breakdown voltage of the wire is 29000 V.
Description
18 AWG Tinned Copper Conductor Breakdown voltage of the wire is 29000 V.

Suppliers

Company
Product
Description
Supplier Links
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V RED - 70004202 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V RED
70004202
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V RED 70004202
18 AWG Tinned Copper Conductor Breakdown voltage of the wire is 29000 V.

18 AWG Tinned Copper Conductor
Breakdown voltage of the wire is 29000 V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004202
Product Name WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V RED
Approvals CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details