Belden Inc. WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V BLACK 8897 010500

Description
18 AWG Rubber Insulated, 65 x 36 Stranding, Tinned Copper, Rubber Insulated, Test Prod Wire Breakdown voltage: 20000 V.
Description
18 AWG Rubber Insulated, 65 x 36 Stranding, Tinned Copper, Rubber Insulated, Test Prod Wire Breakdown voltage: 20000 V.

Suppliers

Company
Product
Description
Supplier Links
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V BLACK - 70004210 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V BLACK
70004210
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V BLACK 70004210
18 AWG Rubber Insulated, 65 x 36 Stranding, Tinned Copper, Rubber Insulated, Test Prod Wire Breakdown voltage: 20000 V.

18 AWG Rubber Insulated, 65 x 36 Stranding, Tinned Copper, Rubber Insulated, Test Prod Wire
Breakdown voltage: 20000 V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004210
Product Name WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V BLACK
Approvals CE Marked, MIL-W-13169 B
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Hook Up Wire - 1097993001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS155-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details