Belden Inc. Multiple Conductor Cables 88723 002500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1381-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1381-500-ND
Multiple Conductor Cables BEL1381-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 500Ft 300V Red; Cable Shielding Belden - 02F6078 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Red; Cable Shielding Belden
02F6078
Shielded Multipair Cable 2Pr 500Ft 300V Red; Cable Shielding Belden 02F6078
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V RED; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V RED; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI PAIR, 2 PAIR, 22AWG (7X30), FEP TEFLON INSULATED, COMPUTER/INST CABLE RED - 70005847 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI PAIR, 2 PAIR, 22AWG (7X30), FEP TEFLON INSULATED, COMPUTER/INST CABLE RED
70005847
MULTI PAIR, 2 PAIR, 22AWG (7X30), FEP TEFLON INSULATED, COMPUTER/INST CABLE RED 70005847
Stranded tinned copper conductors. Each twisted pair is 100% Beldfoil® shielded. Ratings: 300 VRMS. Non-conduit. 24 AWG stranded TC drain wire. FEP Insulation.

Stranded tinned copper conductors. Each twisted pair is 100% Beldfoil® shielded. Ratings: 300 VRMS. Non-conduit. 24 AWG stranded TC drain wire.
FEP Insulation.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Audio Cables
Product Number BEL1381-500-ND 02F6078 70005847
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 500Ft 300V Red; Cable Shielding Belden MULTI PAIR, 2 PAIR, 22AWG (7X30), FEP TEFLON INSULATED, COMPUTER/INST CABLE RED
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details