Belden Inc. Multiple Conductor Cables 88641 002500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1935-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1935-ND
Multiple Conductor Cables BEL1935-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden - 87K1818 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden
87K1818
Shielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden 87K1818
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO - 70004749 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO
70004749
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO 70004749
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1935-ND 87K1818 70004749
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Twisted Pair & Multicore Data Cable - 2770014 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details