Belden Inc. Multiple Conductor Cables 88641 002100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1512-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1512-100-ND
Multiple Conductor Cables BEL1512-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO - 70004747 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO
70004747
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO 70004747
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Supplier's Site
Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden - 87K6341 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden
87K6341
Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden 87K6341
SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Multipair, 1 Pair, 24Awg, 30.5M; Cable Shielding Belden - 50AC8171 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 24Awg, 30.5M; Cable Shielding Belden
50AC8171
Shld Multipair, 1 Pair, 24Awg, 30.5M; Cable Shielding Belden 50AC8171
SHLD MULTIPAIR, 1 PAIR, 24AWG, 30.5M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 24AWG, 30.5M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1512-100-ND 70004747 87K6341
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details