Belden Inc. WIRE, HOOK UP, KIT, 20AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT) 8824

Description
Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.
Description
Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, KIT, 20AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT) - 70004255 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, KIT, 20AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT)
70004255
WIRE, HOOK UP, KIT, 20AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT) 70004255
Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.

Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires
Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004255
Product Name WIRE, HOOK UP, KIT, 20AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
Hook Up Wire - 186188-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details