Belden Inc. Multiple Conductor Cables 88112 008500

Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6648-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6648-500-ND
Multiple Conductor Cables BEL6648-500-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 12Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 04F5568 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 12Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
04F5568
Shielded Cable Multipair, 12Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 04F5568
SHIELDED CABLE MULTIPAIR, 12PR/1CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 12PR/1CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6648-500-ND 04F5568
Product Name Multiple Conductor Cables Shielded Cable Multipair, 12Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details